EN
  • EN
  • DE

BLF6G20-75

Part No BLF6G20-75
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153728-BLF6G20-75
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF6G20-75 CAD Model

Description

Product Overview: NXP BLF6G20-75

The NXP BLF6G20-75 is a cutting-edge LDMOS power transistor designed specifically for high-performance RF energy applications. This product is part of NXP's renowned lineup of RF power transistors that are known for their reliability, efficiency, and thermal performance. The BLF6G20-75 is particularly well-suited for broadcast transmitters and industrial, scientific, and medical (ISM) applications, offering a versatile solution for a wide range of high-frequency power amplification needs.

Key Features:

  • High Efficiency: The BLF6G20-75 boasts an impressive efficiency rate, which is essential for reducing energy consumption and heat dissipation in high-power applications.
  • Wide Frequency Range: This transistor operates effectively over a broad frequency range, making it highly adaptable for various RF applications.
  • High Power: With its ability to handle significant power levels, the BLF6G20-75 is capable of delivering the performance needed for demanding applications.
  • Robustness: The device is engineered for durability and can withstand high voltage standing wave ratios (VSWRs), ensuring long-term reliability even in harsh conditions.
  • Integrated ESD Protection: Electrostatic discharge (ESD) protection is built into the device to safeguard against sudden electrical spikes, enhancing its operational stability.

Applications:

  • Broadcast transmitters for radio and television
  • Industrial heating and drying systems
  • Medical applications such as MRI and RF ablation
  • Plasma generators and particle accelerators
  • RF energy research and development

The BLF6G20-75 is designed with ease of integration in mind, featuring a compact package that simplifies the design-in process. Its exceptional performance characteristics make it an ideal choice for designers looking to create efficient and powerful RF systems. NXP's commitment to quality ensures that the BLF6G20-75 meets the highest standards, providing a reliable and effective solution for your RF power needs.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess