EN
  • EN
  • DE

BLF6G22LS-180RN

Part No BLF6G22LS-180RN
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description BLF6G22LS  - 180 W LDMOS power t
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Bulk
Product Status Obsolete
Technology LDMOS
Configuration N-Channel
Frequency 2.11GHz ~ 2.17GHz
Gain 16dB
Voltage - Test 30 V
Current Rating (Amps) 5µA
Current - Test 1.4 A
Power - Output 40W
Voltage - Rated 65 V
Mounting Type Surface Mount
Package / Case SOT-502B
Supplier Device Package SOT502B
Standard Package 1 pcs
Win Source Part Number 571054-BLF6G22LS-180RN
Ultra Librarian 3D Model Ultra Librarian BLF6G22LS-180RN CAD Model

Description

Product Overview: BLF6G22LS-180RN

The BLF6G22LS-180RN is a state-of-the-art LDMOS transistor designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is specifically engineered to deliver high efficiency and reliability for RF power amplifiers across a range of applications, including broadcast transmission, industrial, scientific, and medical (ISM) applications, as well as RF energy solutions.

Key Features

  • Advanced LDMOS Technology: The BLF6G22LS-180RN utilizes NXP's latest LDMOS technology, offering excellent thermal stability and high gain for efficient power amplification.
  • High Power Output: With a capability to deliver up to 180W of continuous wave power, this transistor is well-suited for high-power applications requiring robust output levels.
  • Broadband Operation: Designed for broadband operation (up to 2.2 GHz), the BLF6G22LS-180RN can be used across various frequencies, making it versatile for multiple RF applications.
  • High Efficiency: The device boasts high efficiency, which minimizes power loss and heat generation, thereby reducing the need for complex cooling systems and improving overall system reliability.
  • Integrated ESD Protection: Electrostatic discharge (ESD) protection is built into the device to safeguard against sudden voltage spikes, enhancing the durability of the product.
  • Easy Integration: The BLF6G22LS-180RN is housed in a ceramic package that is compatible with standard SMD mounting processes, facilitating easy integration into existing designs.

Applications

The BLF6G22LS-180RN is ideal for a variety of applications that require high RF power with efficient operation. It is particularly well-suited for:

  • Telecommunication infrastructure
  • Broadcast transmitters
  • Avionics and radar systems
  • Industrial heating and welding equipment
  • Medical equipment such as MRI and RF ablation tools

With its combination of power, efficiency, and versatility, the BLF6G22LS-180RN from NXP is an excellent choice for designers looking to enhance their RF power amplification capabilities. Whether for commercial or industrial purposes, this LDMOS transistor stands out as a high-quality component in any power amplifier design.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0833 $54.1666
5+ $22.2223 $111.1115
7+ $21.5278 $150.6946
10+ $20.8333 $208.3330
13+ $20.1389 $261.8057
17+ $18.0556 $306.9452
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess