EN
  • EN
  • DE

BLS2731-110T

Part No BLS2731-110T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Trans RF BJT NPN 75V 3-Pin SOT-423A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 236383-BLS2731-110T
Popularity Low
Supply and Demand Status Limited
Introduction Date December 07, 2015
Ultra Librarian 3D Model Ultra Librarian BLS2731-110T CAD Model

Description

Product Overview: NXP BLS2731-110T LDMOS Transistor

The NXP BLS2731-110T is a high-performance LDMOS transistor designed for RF power amplifiers in a variety of applications. This advanced semiconductor device is part of NXP's extensive LDMOS portfolio, known for its high efficiency, reliability, and thermal performance. The BLS2731-110T is particularly well-suited for broadcast applications, including FM radio transmitters, as well as industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The BLS2731-110T operates effectively within the 2700 to 3100 MHz frequency range, making it versatile for various high-frequency applications.
  • High Power: With an output power of 110 Watts, this LDMOS transistor can handle demanding power requirements, ensuring strong signal transmission and reception.
  • High Efficiency: The device offers excellent efficiency, which is critical for reducing thermal loads and improving the overall sustainability of the system it's integrated into.
  • Ruggedness: Engineered for durability, the BLS2731-110T can withstand high voltage standing wave ratio (VSWR) conditions, which is essential for ensuring longevity and reliability in harsh environments.
  • Integrated ESD Protection: Electrostatic discharge protection is built into the device to safeguard against sudden voltage spikes, further enhancing its robustness.

Applications

The NXP BLS2731-110T is designed for a wide range of applications, including but not limited to:

  • FM Radio Broadcast Transmitters
  • Industrial Heating and Welding Equipment
  • Medical Equipment such as MRI and RF Ablation
  • Plasma Generators
  • Scientific Research Equipment

Technical Specifications

Parameter Value
Product Type RF LDMOS Transistor
Frequency Range 2700 - 3100 MHz
Output Power 110 W
Efficiency High
Ruggedness Yes
Integrated ESD Protection Yes

For engineers and system designers looking for a reliable and efficient power transistor, the NXP BLS2731-110T offers a compelling solution with its combination of performance, ruggedness, and versatility.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
EPCOS (TDK)
Lowest to $0.9794
Diodes Incorporated
Lowest to $5.4135
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess