EN
  • EN
  • DE

BLS3135-10,114

Part No BLS3135-10,114
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TRANSISTOR RF POWER SOT445C / Trans RF BJT NPN 75V 34000mW 3-Pin SOT-445C Blister
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 75V
Frequency - Transition 3.5GHz
Gain 9dB
Power - Max 34W
DC Current Gain (hFE) (Minimum) @ Ic, Vce 40 @ 250mA, 5V
Current - Collector (Ic) (Maximum) 1.5A
Operating Temperature Range 200°C (TJ)
Mounting SMD
Package SOT-445C
Manufacturer Package CDFM2
Win Source Part Number 770227-BLS3135-10,114
Popularity Medium
Supply and Demand Status Limited
Family Name BLS3135-10
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BLS3135-10,114 CAD Model

Description

The BLS3135-10,114 is a state-of-the-art semiconductor device from NXP Semiconductors, a renowned leader in the electronics industry. This product is designed to meet the high demands of modern electronic circuits, providing efficient performance and reliability. As part of NXP's extensive portfolio, the BLS3135-10,114 stands out for its precision and durability in various applications.

Key Features

  • High Efficiency: The BLS3135-10,114 is engineered for maximum energy efficiency, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • Advanced Technology: Built with cutting-edge semiconductor technology, this product ensures superior performance and is suitable for high-speed switching applications.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications while maintaining high functionality.
  • Robustness: NXP's commitment to quality means that the BLS3135-10,114 is designed to withstand harsh environments and provide consistent performance over a wide temperature range.

Applications

The versatility of the BLS3135-10,114 allows it to be used across a wide array of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The BLS3135-10,114 comes with a comprehensive set of technical specifications that cater to rigorous industrial standards. These specifications include a detailed description of its electrical characteristics, thermal properties, and packaging information, ensuring that engineers and designers can integrate this component seamlessly into their systems.

Quality and Support

NXP Semiconductors is committed to providing exceptional quality and support for all its products. The BLS3135-10,114 is backed by NXP's guarantee of quality, and customers can rely on a global network of technical support to assist with any questions or issues that may arise during the product's lifecycle.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess