EN
  • EN
  • DE

BLS3135-20

Part No BLS3135-20
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description Microwave power transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153867-BLS3135-20
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLS3135-20 CAD Model

Description

The BLS3135-20 is a high-performance, silicon-based, laterally diffused metal-oxide semiconductor (LDMOS) transistor, expertly crafted by NXP Semiconductors. This state-of-the-art component is specifically designed to meet the rigorous demands of RF power amplification applications. Its exceptional design makes it an ideal choice for a wide range of uses, including but not limited to broadcast transmitters, cellular base station amplifiers, and RF heating systems.

Key Features

  • High Efficiency: The BLS3135-20 boasts remarkable efficiency, which is a crucial attribute for reducing thermal load and improving the overall system sustainability.
  • Wide Frequency Range: This device operates effectively across a broad frequency spectrum, ensuring versatility in various RF applications.
  • Robust Thermal Performance: With its superior thermal management capabilities, the BLS3135-20 maintains stability and performance even under high temperature operations.
  • Integrated ESD Protection: The built-in electrostatic discharge (ESD) protection enhances the durability of the transistor by safeguarding it against unexpected voltage spikes.

Applications

The BLS3135-20 is adept at handling a multitude of RF power applications. Some of the most common applications include:

  • Industrial, Scientific, and Medical (ISM) applications
  • Professional Mobile Radio (PMR) systems
  • RF energy applications such as plasma generation, cooking, and heating
  • High-power amplifiers for broadcast and cellular infrastructure

Technical Specifications

Parameter Value Frequency Range DC to 1 GHz Output Power 20 W CW Gain 14 dB Efficiency 70% Supply Voltage 28 V

In conclusion, the BLS3135-20 from NXP is a powerful LDMOS transistor that offers an exceptional blend of efficiency, versatility, and robustness, making it a prime choice for engineers and designers looking to enhance their RF power applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess