EN
  • EN
  • DE

BLS7G3135LS-350P

Part No BLS7G3135LS-350P
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153876-BLS7G3135LS-350P
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLS7G3135LS-350P CAD Model

Description

Introducing the BLS7G3135LS-350P from NXP Semiconductors

The BLS7G3135LS-350P is a state-of-the-art LDMOS transistor designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This high-performance RF power transistor is specifically engineered for broadcast applications, including TV and VHF transmitters, and is optimized for use in the 470 to 860 MHz frequency range.

Key Features

  • Robust Power Output: With a remarkable power output of 350 Watts, the BLS7G3135LS-350P ensures strong signal transmission for broadcast applications, delivering consistent performance even under demanding conditions.
  • High Efficiency: The device is designed to achieve high efficiency, minimizing power losses and ensuring cost-effective operation. This makes the BLS7G3135LS-350P an ideal choice for applications where energy consumption is a critical factor.
  • Advanced LDMOS Technology: Leveraging NXP's cutting-edge LDMOS technology, the transistor offers excellent thermal stability and reliability, which translates to a longer lifespan and reduced maintenance costs.
  • Integrated ESD Protection: The BLS7G3135LS-350P comes with built-in ESD protection, safeguarding the device against electrostatic discharge events and enhancing its robustness in various operating environments.
  • Easy Integration: Designed with the user in mind, the transistor features a straightforward package that allows for easy integration into existing systems, simplifying the design and implementation process.

Applications

The versatility of the BLS7G3135LS-350P allows for its use in a wide range of broadcast applications. It is particularly suited for:

  • Television transmitters operating in the UHF band
  • VHF applications requiring high power and efficiency
  • Digital broadcast systems that demand consistent and reliable transmission

Why Choose the BLS7G3135LS-350P?

With its combination of power, efficiency, and reliability, the BLS7G3135LS-350P from NXP Semiconductors represents a premier solution for broadcast industry professionals. By choosing this LDMOS transistor, you are investing in a product that is backed by NXP's reputation for quality and performance, ensuring that your broadcast systems operate at their best, delivering clear and reliable signals to your audience.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess