EN
  • EN
  • DE

BLT50,115

Part No BLT50,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN UHF 7.5V SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Cut Reel
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 470MHz
Maximum Power Dissipation 2W
Typical Gain (hFE) (Min) 25 @ 300mA, 5V
Maximum Current Collector 500mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 137332-BLT50,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLT50,115 CAD Model

Description

The BLT50,115 is a high-performance NPN bipolar transistor from NXP Semiconductors. This device is designed to meet the stringent requirements of contemporary RF amplification tasks, making it an ideal choice for a variety of applications in the commercial, industrial, and telecommunications sectors. With its robust construction and advanced semiconductor technology, the BLT50,115 offers exceptional reliability and efficiency.

Key Features

  • High Frequency Performance: The BLT50,115 is optimized for high-frequency operations, making it suitable for RF signal amplification in the VHF and UHF bands.
  • Power Gain: It boasts a high power gain, which ensures that the signal is amplified with minimal loss, thus maintaining signal integrity.
  • Low Noise Figure: The device has a low noise figure, which is critical for applications where signal clarity is paramount.
  • Robust Maximum Ratings: This transistor can handle high voltages and currents, with a collector-emitter voltage (Vceo) of 12V, collector current (Ic) of 1A, and total power dissipation of up to 4W.

Applications

The BLT50,115 is versatile and can be used in a variety of applications, including:

  • RF amplifiers in telecommunication systems
  • Driver stages in high power amplifiers
  • Signal processing for commercial and industrial equipment
  • RF oscillators

Quality and Support

NXP Semiconductors is renowned for its commitment to quality and the BLT50,115 is no exception. Customers can expect comprehensive technical support and reliability from this product. Additionally, NXP provides detailed datasheets and application notes to facilitate the integration of the BLT50,115 into various designs.

Environmental Compliance

The BLT50,115 is produced with a focus on environmental sustainability. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Whether you are designing a sophisticated communication system or a simple signal processing unit, the BLT50,115 from NXP Semiconductors offers the performance and reliability that engineers and designers rely on.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess