EN
  • EN
  • DE

BSH111

Part No BSH111
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 210mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V
Gate-Source Threshold Voltage 1.3V @ 250μA
Max Gate Charge 0.5nC @ 4.5V
Max Input Capacitance 30pF @ 30V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 302mW (Ta)
Maximum Rds On at Id,Vgs 4 Ohm @ 200mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 095661-BSH111
Family Name BSH111
Introduction Date August 07, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSH111 CAD Model

Description

NXP BSH111 High-Performance MOSFET

The NXP BSH111 is a state-of-the-art MOSFET designed for high-efficiency power management tasks within a wide array of electronic applications. This compact, yet powerful, semiconductor device is engineered by NXP Semiconductors, a trusted leader in the industry known for their innovative and reliable components.

The BSH111 is characterized by its low on-state resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall device performance. This feature makes the BSH111 an optimal choice for power-sensitive designs where energy conservation is paramount. The MOSFET operates as an N-channel, logic level device, which allows it to be directly driven by low-voltage logic circuits, thereby simplifying the design and reducing the need for additional driver components.

With its small footprint, the BSH111 is housed in a SOT-23 package, one of the smallest packages available for MOSFETs, making it an excellent choice for space-constrained applications. Despite its size, it boasts a high continuous drain current (I<sub>D) capability, which enables it to handle significant power without compromising on performance. This feature, coupled with its low threshold voltage, allows for efficient operation even at low power levels, making it incredibly versatile for various circuit designs.

Additionally, the BSH111 is designed with high-speed switching in mind. Its fast switching characteristics are ideal for applications that require rapid on-off cycles, such as PWM (Pulse Width Modulation) controllers, DC-DC converters, and motor control circuits. The device also exhibits excellent thermal performance, ensuring reliability and longevity even under strenuous conditions.

Overall, the NXP BSH111 MOSFET is a robust and high-performing component suitable for a multitude of electronic applications, from portable devices to industrial control systems. Its combination of low on-state resistance, high current capability, and fast switching speeds makes it a valuable asset for designers looking to optimize their power management solutions.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1,150+ $0.0504 $57.9600
2,455+ $0.0471 $115.6305
3,810+ $0.0455 $173.3550
5,465+ $0.0423 $231.1695
7,105+ $0.0407 $289.1735
8,880+ $0.0390 $346.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 258,000 pieces
MOQ: 1150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess