The BSH206 is a high-performance, N-channel, TrenchMOS™ logic level Field-Effect Transistor (FET) manufactured by NXP Semiconductors. This device is designed to deliver efficient power management and signal processing in a compact package, making it an ideal choice for a wide range of electronic applications.
Key Features
- Low Threshold Voltage: The BSH206 boasts a low threshold voltage, ensuring it can be driven by logic-level voltages, which is particularly useful in low-voltage applications.
- High-Speed Switching: With its TrenchMOS technology, the BSH206 offers high-speed switching performance, contributing to improved efficiency in power conversion and management circuits.
- Low On-State Resistance: The low on-state resistance (R<sub>DS(on)) of the BSH206 minimizes power loss and heat generation when the transistor is conducting, enhancing overall system reliability and performance.
- Surface-Mount Package: The transistor comes in a small SOT-23 surface-mount package, which is suitable for automated assembly processes and helps reduce the overall footprint of the circuit design.
Applications
The BSH206 is versatile and can be used in various applications such as:
- DC/DC converters
- Power management modules
- Battery-powered devices
- Motor control circuits
- Load switching
- Logic level translation
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20 V
Continuous Drain Current (I<sub>D)
1.1 A
Power Dissipation (P<sub>D)
0.36 W
R<sub>DS(on)
0.3 Ω (max)
With its robust construction and NXP's cutting-edge TrenchMOS technology, the BSH206 is a reliable and efficient solution for modern electronic designs requiring high performance and space-saving components.