EN
  • EN
  • DE

BSN10A

Part No BSN10A
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel enhancement mode vertical D-MOS transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1154788-BSN10A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSN10A CAD Model

Description

The BSN10A is a high-performance N-channel enhancement mode Field-Effect Transistor (FET) produced by the renowned NXP Semiconductors. This device is engineered to deliver efficient power control and switching in a wide range of applications. The BSN10A is part of NXP's portfolio of MOSFETs that are designed to offer designers a perfect balance between low on-state resistance and cost-effectiveness, without compromising on quality and reliability.

Key Features

  • Low On-Resistance: The BSN10A boasts an exceptionally low on-state resistance, which results in reduced power losses and improved energy efficiency during operation.
  • High-Speed Switching: With its fast switching capabilities, the BSN10A is well-suited for high-frequency applications, providing improved performance and reduced switching losses.
  • Surface-Mount Package: Encased in a SOT-23 package, the BSN10A is ideal for compact designs, allowing for efficient use of PCB space without sacrificing performance.
  • Logic Level Compatibility: This MOSFET is compatible with logic-level gate drive voltages, which makes it easy to interface with microcontrollers and other logic devices.

Applications

The BSN10A is versatile and can be used in various applications across different industries. Some of the common applications include:

  • Power management modules
  • DC/DC converters
  • Motor control circuits
  • Switching regulators
  • Load switches
  • Battery management systems

Reliability and Quality

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BSN10A is no exception and is built to ensure consistent performance and a long operational lifespan. It is also supported by NXP's rigorous testing and validation processes, ensuring that each device meets the stringent requirements necessary for industrial and commercial use.

In summary, the BSN10A from NXP Semiconductors is a robust, high-efficiency MOSFET that is suitable for a multitude of electronic applications. Its low on-resistance, high-speed switching, and compact form factor make it a preferred choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess