EN
  • EN
  • DE

BSN274

Part No BSN274
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 250 Ma 270 V N-channel Si Small Signal Mosfet TO-92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992114-BSN274
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSN274 CAD Model

Description

The BSN274 is a cutting-edge silicon-based N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. Renowned for its high-speed switching performance and efficiency, this MOSFET is a fundamental component in a wide range of electronic applications. Its compact design and low on-state resistance make it an excellent choice for power management tasks where space and power conservation are crucial.

Key Features

  • Low Threshold Voltage: The BSN274 boasts a low threshold voltage, which ensures that it can be driven by low-voltage control signals, making it compatible with modern microcontrollers and logic circuits.
  • High-Speed Switching: Engineered for rapid switching, this device is well-suited for applications requiring fast turn-on and turn-off times, thus enhancing overall system efficiency.
  • Low On-State Resistance (RDS(on)): The low on-state resistance minimizes power loss during conduction, which is critical for power-sensitive designs.
  • Surface-Mount Package: The BSN274 comes in a convenient surface-mount package, which is ideal for automated manufacturing processes and helps reduce the overall footprint of the circuit board design.

Applications

The versatility of the BSN274 allows it to be utilized in a plethora of applications, including but not limited to:

  • Power management circuits
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 60V
Continuous Drain Current (ID) 1.1A
Power Dissipation (PD) 1.25W
Operating Temperature Range -55°C to +150°C

With its high reliability and performance, the BSN274 from NXP is a premier choice for designers looking to enhance their electronic designs with a robust and efficient MOSFET solution.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess