The BSR13-TRL is a high-performance, NPN bipolar junction transistor (BJT) developed by NXP Semiconductors, a leader in the semiconductor industry. This device is designed to meet the needs of a wide range of electronic applications, offering a perfect balance between efficiency and reliability. The BSR13-TRL is particularly well-suited for use in switching and amplification applications.
Key Features
- Voltage and Current Rating: The BSR13-TRL transistor is capable of handling a collector-base voltage (VCBO) of 30V, a collector-emitter voltage (VCEO) of 20V, and a collector current (IC) of up to 500mA, making it suitable for moderate power applications.
- High Gain Bandwidth Product: With a transition frequency (fT) of 300MHz, this transistor is designed for excellent performance in high-frequency signal processing.
- Low Saturation Voltage: The low VCE(sat) ensures efficient operation with minimal power loss, which is critical in power-sensitive designs.
- Surface-Mount Package: The BSR13-TRL comes in a SOT-23 package, which is ideal for automated assembly processes and helps save space on printed circuit boards (PCBs).
Applications
The BSR13-TRL's versatility makes it an excellent choice for a variety of applications, including:
- Switching circuits
- Linear amplification stages
- Audio amplifiers
- Signal processing
- Driver stages in hi-fi systems and television sets
Quality and Reliability
As with all NXP products, the BSR13-TRL is manufactured to the highest quality standards. It is designed to operate reliably over a wide range of temperatures, ensuring performance in challenging environmental conditions. The device also complies with the rigorous RoHS and Green Product requirements, reflecting NXP's commitment to environmental sustainability.
Conclusion
Whether for consumer electronics, automotive applications, or industrial systems, the BSR13-TRL from NXP Semiconductors offers designers a compact, efficient, and reliable solution for their switching and amplification needs. Its high-frequency performance, low power dissipation, and space-saving package make it a top choice for today's demanding electronic circuits.