EN
  • EN
  • DE

BSR42

Part No BSR42
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description NPN medium power transistors / Trans GP BJT NPN 80V 1A 1350mW 4-Pin(3+Tab) SOT-89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 237351-BSR42
Popularity Medium
Supply and Demand Status Limited
Family Name BSR42
Introduction Date September 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BSR42 CAD Model

Description

The NXP BSR42 is a versatile and high-performance transistor that has been engineered to deliver superior switching and amplification capabilities. This device is a part of NXP Semiconductors' extensive portfolio, known for its reliability and cutting-edge technology. The BSR42 is designed to cater to a wide range of applications, making it a preferred choice for designers and engineers across various industries.

Key Features

  • High Current Capability: The BSR42 is capable of handling high current loads, making it suitable for power management applications.
  • Low Voltage Operation: It operates at low voltages, ensuring energy efficiency and compatibility with modern low-voltage circuits.
  • High Gain Bandwidth Product: With its high gain bandwidth, the BSR42 is ideal for high-frequency applications, providing efficient signal amplification.
  • Robust Thermal Performance: The transistor is designed to maintain its performance over a wide temperature range, ensuring reliability in challenging conditions.

Applications

The BSR42's versatile nature makes it suitable for a multitude of applications, including:

  • Switching regulators
  • Power management circuits
  • Motor control systems
  • Audio amplifiers
  • Signal processing

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BSR42 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. With NXP's reputation for excellence, customers can trust the BSR42 to perform consistently and effectively in their applications.

Environmental Considerations

In line with NXP's dedication to environmental stewardship, the BSR42 is produced with sustainability in mind. The device complies with RoHS directives, ensuring that it is free from hazardous substances and is designed for eco-friendly disposal at the end of its life cycle.

Whether you are designing power systems, audio equipment, or advanced control circuits, the NXP BSR42 transistor is an excellent choice that offers reliability, efficiency, and performance.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess