EN
  • EN
  • DE

BSS138PW

Part No BSS138PW
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 60 V, 320 mA N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154917-BSS138PW
Manufacturer Homepage www.nxp.com
Family Name BSS138PW
Introduction Date July 13, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Audio, Power Management, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian BSS138PW CAD Model

Description

Product Overview: BSS138PW from NXP Semiconductors

The BSS138PW is a high-performance, N-channel logic level enhancement mode Field Effect Transistor (FET) produced by NXP Semiconductors. This compact and efficient MOSFET is designed for low voltage, high-speed switching applications and is commonly used in power management, DC/DC conversion, and load switching. Its small footprint and low threshold voltage make it an ideal choice for portable and battery-powered devices, as well as for general-purpose switching applications.

Key Features

  • Low On-Resistance: The BSS138PW offers a low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: With its fast switching speed, the BSS138PW is suitable for high-frequency applications, ensuring minimal delay in circuit response times.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage (V<sub>GS(th)), allowing it to be easily driven by logic-level voltages, which is beneficial for interfacing with microcontrollers and other logic devices.
  • Low Input Capacitance: Its low input capacitance (C<sub>iss) reduces the required drive power and contributes to the high-speed performance of the FET.
  • SOT-323 Package: The BSS138PW comes in a small surface-mount SOT-323 package, which is ideal for space-constrained applications.
  • RoHS Compliant: The product meets the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive designs.

Applications

The versatility of the BSS138PW allows it to be used in a wide range of applications, including:

  • Power management circuits
  • DC/DC converters
  • Battery management systems
  • Motor control circuits
  • Logic level translation
  • Load/relay drivers
  • Portable and wearable devices

With its combination of low power consumption, high-speed switching, and logic level compatibility, the BSS138PW from NXP Semiconductors is a reliable and efficient solution for designers looking to optimize their electronic circuits. Its small size and compliance with environmental standards further enhance its appeal for modern electronic applications.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1664 $50.7520
645+ $0.1558 $100.4910
1,000+ $0.1506 $150.6000
1,430+ $0.1400 $200.2000
1,855+ $0.1348 $250.0540
2,320+ $0.1295 $300.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess