EN
  • EN
  • DE

BT134W-800

Part No BT134W-800
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 800V 1A SC73
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Reel(TR)
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 1A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A, 11A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Mounting Style SMD/SMT
Package TO-261-4, TO-261AA
Manufacturer Device Package SC-73
Win Source Part Number 201433-BT134W-800
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT134W-800 CAD Model

Description

The BT134W-800 is a high-performance Triac manufactured by NXP Semiconductors, designed to control AC power in a variety of applications. This semiconductor device is capable of switching and controlling high-current loads with ease, making it an ideal choice for home appliances, office machines, and industrial automation systems.

Key Features

  • Voltage Capability: The BT134W-800 is rated for a maximum repetitive peak off-state voltage (VDRM) of 800V, which makes it suitable for use in applications with high voltage requirements.
  • Current Rating: It boasts a high on-state RMS current (IT(RMS)) of 1A, ensuring that it can handle significant power levels for a wide range of loads.
  • Gate Trigger Current: This Triac has a sensitive gate which requires a low gate trigger current (IGT), making it easy to interface with microcontrollers and other low-power control circuits.
  • Package: The device is available in a compact SOT-223 surface-mount package, which is ideal for applications where space is at a premium and where efficient heat dissipation is required.
  • Operating Temperature: It can operate over a wide temperature range, typically from -40°C to +125°C, providing reliable performance under varying environmental conditions.

Applications

The BT134W-800 Triac is versatile and can be used in various applications that require efficient AC power control. Some common applications include:

  • Lighting systems, including dimmers and switches
  • Motor control circuits for fans, blowers, and other appliances
  • Temperature control systems for heating and cooling applications
  • Small home appliances such as coffee machines and electric razors
  • Power tools requiring variable speed and power control

Advantages

The BT134W-800 Triac from NXP offers several advantages, such as its high voltage and current handling capabilities, sensitive gate, and compact packaging. These features make it an excellent choice for designers looking for a robust and reliable component for controlling AC power in a wide range of electronic products.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Mitsubishi
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 200A 3-Pin(3+Tab) TO-220
Need more? Email Us
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess