EN
  • EN
  • DE

BT136-600F

Part No BT136-600F
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155044-BT136-600F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT136-600F CAD Model

Description

The BT136-600F is a high-performance Triac manufactured by NXP Semiconductors, designed to control AC power in a variety of applications. This passivated, sensitive gate triac is a silicon device that switches high power at AC mains frequencies and features on-state RMS current of up to 4 A, with a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600 V, making it suitable for general purpose AC switching.

Key Features

  • Current and Voltage Rating: The BT136-600F Triac can handle continuous on-state currents up to 4 A, with a maximum repetitive peak off-state voltage of 600 V, which makes it robust for handling moderate power loads.
  • Sensitivity: It features a sensitive gate that allows triggering by microcontrollers and other low-power logic circuits, which is essential for precise control in digital circuitry.
  • Isolation: With its internally isolated tab, this Triac ensures a good electrical insulation between the mounting base and the semiconductor, which is crucial for safety and reliability in electronic circuits.
  • Applications: The BT136-600F is versatile and can be used in motor control, lighting control, and static switching, providing a reliable solution for designers in implementing control systems.

Application Information

This Triac is particularly well-suited for AC phase control applications such as light dimmers, motor speed controllers, and heating regulators. Its sensitive gate allows for direct interfacing with microcontrollers, making it a popular choice for smart home devices and IoT applications where precise control over power is required.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BT136-600F is no exception. It is designed to meet the stringent requirements of industrial standards, ensuring long-term reliability and performance in a wide range of environmental conditions.

Conclusion

The BT136-600F from NXP is a highly efficient, reliable Triac that offers excellent performance for controlling AC power. Its combination of power handling capabilities, sensitivity, and isolation features make it an excellent choice for both consumer and industrial applications.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess