EN
  • EN
  • DE

BT137X-800

Part No BT137X-800
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155076-BT137X-800
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT137X-800 CAD Model

Description

The NXP BT137X-800 is a high-performance, sensitive gate triac designed to control AC loads in a variety of applications. This robust semiconductor device is capable of switching high power and can be used in situations where high bidirectional transient and blocking voltage capability is required. It is an ideal component for use in motor control circuits, lighting systems, and heating systems, offering efficient and reliable performance.

Key Features

  • Voltage Capability: The BT137X-800 has a maximum repetitive peak off-state voltage (VDRM) of 800V, making it suitable for use in circuits with high voltage requirements.
  • Current Rating: It can handle a maximum on-state RMS current of 8A, which is adequate for controlling most household or industrial electrical appliances.
  • Sensitive Gate: The sensitive gate allows the triac to be triggered with low gate currents, making it compatible with microcontroller outputs and other logic-level devices.
  • High Surge Current: With a non-repetitive peak on-state surge current (ITSM) of up to 70A, it can handle high inrush currents typically found in motor starting or lamp ignition applications.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) ensures easy triggering of the device, improving overall efficiency.
  • Isolation: The BT137X-800 features a tab that is isolated from the main terminals, providing ease of use in applications where isolation is crucial.

Applications

The versatility of the NXP BT137X-800 triac makes it suitable for a wide range of applications, including:

  • Home appliances (e.g., washing machines, vacuum cleaners, and kitchen appliances)
  • Lighting dimmer circuits
  • Motor speed controllers
  • Temperature regulation systems (e.g., electric heaters, ovens)
  • Power tools

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The BT137X-800 triac is manufactured with the highest standards to ensure consistent performance and durability for long-term use. Whether for commercial or industrial applications, this triac is designed to deliver the reliability and efficiency that professionals expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5163 $60.6793
26+ $4.5264 $117.6864
40+ $4.3844 $175.3760
55+ $4.2435 $233.3925
71+ $4.1014 $291.1994
95+ $3.6775 $349.3625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess