The NXP BT137X series represents a range of high-quality Triacs (triode for alternating current), which are semiconductor devices widely used in AC power control applications. These Triacs are designed to manage moderate to high current loads and are suitable for a variety of applications, such as motor control, lighting dimmers, and heating regulation.
Key Features
- High Blocking Voltage: The BT137X series offers a high blocking voltage capability, which makes them ideal for applications requiring voltage regulation in a range of mains voltages.
- High Surge Current: With a high surge current capability, the BT137X can handle peak loads and power surges, ensuring reliability in demanding situations.
- Sensitive Gate: The sensitive gate allows for direct interfacing with microcontrollers and other low-power gate trigger circuits, which simplifies the design of control systems.
- Snubberless Designs: The BT137X series includes snubberless versions, which eliminates the need for external snubber circuits in most applications, thus reducing component count and simplifying circuit design.
Applications
The versatility of the BT137X series makes them suitable for a wide array of applications, including:
- Home appliances (e.g., washing machines, vacuum cleaners, and kitchen appliances)
- Lighting systems (e.g., dimmers for incandescent and LED lamps)
- Motor control systems (e.g., fans, power tools, and electric motors)
- Heating control in thermostats and HVAC systems
Product Specifications
The BT137X series comes in different variants to meet specific needs. The general specifications include:
- Maximum Repetitive Off-State Voltage (VDRM): Up to 600V or 800V depending on the model
- On-State RMS Current (IT(RMS)): Up to 8 A
- Gate Trigger Current (IGT): As low as 5 mA for sensitive gate models
- Operating Junction Temperature Range: -40°C to +125°C
For detailed specifications and to choose the right model for your application, refer to the official NXP datasheets and product selection guides.