EN
  • EN
  • DE

BT138S600D

Part No BT138S600D
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049776-BT138S600D
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BT138S600D CAD Model

Description

The BT138S600D, designed and manufactured by NXP Semiconductors, is a high-performance Triac that stands out in the realm of power control and AC switching applications. This semiconductor device is highly sought after for its robustness, reliability, and efficiency, making it an ideal choice for a wide range of applications, including home appliances, office machines, and industrial automation systems.

Key Features

  • High Voltage Capability: The BT138S600D is capable of handling voltages up to 600V, allowing for use in systems with high power requirements.
  • High Current Rating: With a current rating of 12A, this Triac is suitable for handling high loads, ensuring reliable performance in demanding situations.
  • Gate Trigger Current: The device features a gate trigger current (IGT) of 25 mA max, which is low enough to be driven by microcontrollers and other logic-level devices.
  • Sensitive Gate: A sensitive gate allows the BT138S600D to be triggered with low gate power, making it compatible with digital control circuits.
  • Planar Passivated: The planar passivated chip provides protection against overvoltage, enhancing the durability and longevity of the device.
  • Surface-Mount Package: The DPAK (TO-252) surface-mount package allows for compact PCB design and efficient heat dissipation.

Applications

The BT138S600D is versatile and can be implemented in various circuit configurations, including phase control and static switching. Its applications span across multiple domains:

  • Motor Control Systems
  • Lighting Dimmers
  • Domestic and Industrial Heating Controls
  • AC Power Switching
  • Solid State Relays

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BT138S600D is no exception. Each device is rigorously tested to ensure it meets the high standards expected of industrial-grade components. The BT138S600D is not just a component; it's a reliable building block for your power control solutions.

For detailed specifications, datasheets, and technical support, visit the NXP Semiconductors official website or contact your local authorized distributor.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess