EN
  • EN
  • DE

BT139-600F

Part No BT139-600F
Manufacturer NXP / Nexperia
Catalog Triacs
Description Triacs / TRIAC 600V 170A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237472-BT139-600F
Popularity Medium
Supply and Demand Status Limited
Family Name BT139-600F
Introduction Date September 01, 1997
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BT139-600F CAD Model

Description

The BT139-600F is a high-performance, sensitive gate triac manufactured by NXP Semiconductors, designed for use in applications requiring bidirectional switching and phase control. This triac is suitable for AC switching and can control a variety of AC loads, making it a versatile choice for designers and engineers.

Key Features

  • Voltage Capability: The BT139-600F is capable of handling voltages up to 600V, making it suitable for a wide range of mains voltages.
  • Current Rating: With a maximum current rating of 16A, this triac can control moderately high power devices.
  • Sensitivity: The sensitive gate allows for direct interfacing with microcontrollers and other logic-level devices, ensuring ease of use in digital control schemes.
  • High Commutation Performance: The device is designed to handle high commutation performance, which is critical in applications with high inductive loads.
  • Package: It comes in a TO-220F package, which provides good thermal performance and is suitable for through-hole mounting.

Applications

The BT139-600F is ideal for a wide range of applications, including but not limited to:

  • Motor control circuits
  • Domestic lighting and dimming
  • Heating control systems
  • Static switching
  • Small home appliances control

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BT139-600F is no exception. It is built to meet high standards of reliability and performance for both commercial and industrial applications. The device's robust design ensures a long operational life, even in demanding conditions.

Safety and Certification

The BT139-600F adheres to stringent safety standards, ensuring that it is a safe choice for a multitude of electrical applications. It complies with relevant international certifications, which attest to its safety and performance characteristics.

In summary, the BT139-600F from NXP is a reliable and efficient solution for designers looking to implement AC phase control and switching in their applications. Its combination of high voltage and current capabilities, sensitivity, and high commutation performance make it a go-to triac for a variety of uses.

You May Also Be Interested in

STMicroelectronics
THYRISTORS (SCR) AND AC SWITCHES
Lowest to $0.6540
STMicroelectronics
TRIAC SENS GATE 400V 0.8A TO92
Lowest to $0.2815
UMW
TRIAC 800V 16A DPAK
Lowest to $0.1109
STMicroelectronics
High temperature 16 A Triacs | TRIAC ALTERNISTOR 600V 16A D2PAK
Lowest to $1.5959
STMicroelectronics
Overvoltage protected AC switch
Lowest to $1.7405
Littelfuse Inc.
TRIAC 400V 30A 3-Pin(3+Tab) TO-225 / Sensitive Gate Triacs Silicon Bidirectional Thyristors | TRIAC SENS GATE 400V 4A TO225AA
Lowest to $0.8732
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO252
Need more? Email Us
STMicroelectronics
AC LINE SWITCH
Need more? Email Us
STMicroelectronics
High temperature 16 A Triacs
Lowest to $1.4174

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess