EN
  • EN
  • DE

BTA204-800C

Part No BTA204-800C
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Three quadrant triacs high commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155263-BTA204-800C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA204-800C CAD Model

Description

The BTA204-800C is a high-performance triac manufactured by NXP Semiconductors, designed to manage AC loads in a variety of applications. This bidirectional triode thyristor is a silicon-based semiconductor device that can conduct current in either direction when triggered. It is widely used in AC power control applications, offering a compact and efficient solution for switching and phase control operations.

Key Features

  • Voltage Capability: The BTA204-800C is capable of handling voltages up to 800V, making it suitable for a wide range of industrial and domestic applications that require high voltage operation.
  • Current Rating: With an RMS on-state current rating of 4A, this triac can control moderate to high power levels, ensuring reliable performance in demanding situations.
  • Gate Trigger Current: The device features a sensitive gate that requires a low trigger current, allowing for direct interfacing with microcontrollers and other logic-level devices.
  • High Commutation Capability: The BTA204-800C is designed with high dynamic commutation performance, enabling it to handle inductive loads with ease.
  • Package: It comes in a TO-220AB package, which is a widely accepted standard for power devices, ensuring compatibility with various circuit designs and easy mounting on printed circuit boards.

Applications

The versatility of the BTA204-800C allows it to be used in a multitude of applications, including:

  • Motor control circuits
  • Lighting dimmers
  • Heating regulation systems
  • AC power switching
  • Static relays
  • Power tools

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BTA204-800C is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance in a wide range of environmental conditions. Whether you are designing a simple light dimmer or a complex motor control system, the BTA204-800C offers a robust and reliable solution for your AC power control needs.

You May Also Be Interested in

Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess