BTA204W-600F

Part No BTA204W-600F
Manufacturer NXP
Catalog END - OF - LIFE
Description BTA204W series D, E and F Three quadrant triacs guaranteed commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155273-BTA204W-600F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance

Description

The BTA204W-600F is a high-quality Triac manufactured by NXP Semiconductors, designed for use in a wide range of applications that require AC power control. This semiconductor device is capable of switching and controlling high-voltage AC power in both directions, making it a versatile component for designers and engineers.

Key Features

  • Blocking Voltage: The BTA204W-600F has a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V, which ensures that it can handle high voltage applications safely and reliably.
  • On-State Current: It offers a high RMS on-state current (IT(RMS)) of up to 4A, making it suitable for controlling moderate power levels in various circuits.
  • Gate Trigger Voltage: The device has a low gate trigger voltage (VGT) which allows for easy triggering with standard logic levels, simplifying the interface with control circuits.
  • Surge Current: It can withstand a non-repetitive surge peak on-state current (ITSM) for a 50Hz sine wave, which is crucial for applications that may experience short-term overloads.
  • Sensitive Gate: The sensitive gate allows the BTA204W-600F to be triggered with a very low gate current, broadening its compatibility with various drive circuits.
  • Planar Passivated: The triac features a planar passivated chip for high reliability and robust performance against overvoltage conditions.

Applications

The BTA204W-600F is ideal for use in applications that require efficient control of AC power. Common applications include:

  • Motor control circuits
  • Lighting dimmer switches
  • Heating control systems
  • AC power tools
  • Home appliances

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BTA204W-600F is no exception. This triac is designed to meet strict industry standards, ensuring long-term reliability and performance in commercial and industrial environments.

You May Also Be Interested in

EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Cypress Semiconductor Corp
FTG for VIA Pentium 4 Chipsets
Need more? Email Us
Cypress Semiconductor Corp
128K (16K x 8-Bit) CMOS EPROM
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Lowest to $3.2750
Atmel
High Speed UV Erasable Programmable Logic Device
Need more? Email Us
Mimix Broadband
DC-2.5 GHz InGaP HBT Matched Gain Block Amplifier
Need more? Email Us
Catalyst Semiconductor
32-Tap Digitally Programmable Potentiometer (DPP)
Need more? Email Us
SECOS
NPN Epitaxial Silicon Transistor
Need more? Email Us
ELM-TECH
Single N-channel MOSFET
Lowest to $0.0414

Top Sellers

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3229
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4584
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
250+ $0.2040 $51.0000
600+ $0.1680 $100.8000
930+ $0.1620 $150.6600
1,275+ $0.1570 $200.1750
1,645+ $0.1520 $250.0400
2,210+ $0.1360 $300.5600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 7,880 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention