EN
  • EN
  • DE

BTA208X-1000C0

Part No BTA208X-1000C0
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description High commutation three-quadrant triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155297-BTA208X-1000C0
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA208X-1000C0 CAD Model

Description

The NXP BTA208X-1000C0 is a highly versatile and robust triac component designed for use in general purpose AC switching applications. This powerful semiconductor device allows for control of large power flows with milliampere-scale gate signals, making it an essential component in a wide range of electrical systems.

Key Features:

  • High Blocking Voltage: The BTA208X-1000C0 features a high blocking voltage of up to 1000V, making it suitable for handling high-voltage applications safely and efficiently.
  • High Surge Current: With a high surge current capability, this triac can withstand the demands of applications that experience short-term overcurrent conditions without compromising performance.
  • Planar Passivated: The planar passivated chip surface ensures reliability and a long operational life by protecting against corrosion and material degradation.
  • High Commutation Capability: This triac is designed to handle high commutation performance, which is critical for applications that require frequent switching and phase control operations.
  • TO-220 Package: The BTA208X-1000C0 comes in a TO-220 package, which is widely used and recognized for its ease of installation and effective heat dissipation capabilities.

Applications:

The NXP BTA208X-1000C0 is suitable for a wide range of applications, including:

  • Motor control circuits
  • Domestic lighting controls
  • Static switching relays
  • Heating regulation systems
  • AC phase control applications

Technical Specifications:

Parameter Value Blocking Voltage 1000V Surge Current High Package TO-220 Passivation Planar Commutation Capability High

Whether you are designing a sophisticated motor control system or a simple lighting dimmer, the NXP BTA208X-1000C0 provides the reliability and performance required for your AC switching needs.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7354 $51.4780
170+ $0.6035 $102.5950
260+ $0.5846 $151.9960
355+ $0.5657 $200.8235
460+ $0.5469 $251.5740
615+ $0.4903 $301.5345
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess