EN
  • EN
  • DE

BTA216X-800B

Part No BTA216X-800B
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 800V 16A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A, 150A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 60mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package TO-220F
Win Source Part Number 201514-BTA216X-800B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA216X-800B CAD Model

Description

Introducing the BTA216X-800B Triac from NXP

The BTA216X-800B is a high-performance triac manufactured by NXP Semiconductors, designed to provide efficient and reliable control of AC power in a wide range of applications. This powerful semiconductor device is well-suited for use in motor control circuits, lighting dimmers, and heating systems, offering precise control over high-current loads.

Key Features:

  • High Blocking Voltage: With an 800V peak repetitive off-state voltage (VDRM/VRRM), the BTA216X-800B ensures safe operation in circuits with high transient voltages, making it ideal for robust industrial applications.
  • Enhanced Thermal Performance: The device comes in a high-isolation, planar-passivated package that not only provides excellent thermal stability but also ensures a high degree of electrical insulation.
  • High Current Rating: Capable of handling currents up to 16A, this triac can control a significant amount of power, suitable for various high-power equipment and appliances.
  • Sensitive Gate: A sensitive gate trigger allows the BTA216X-800B to be easily triggered with microcontrollers and other low-power control circuits, offering a high degree of precision in control applications.
  • Three-Quadrant Operation: Designed to operate in three quadrants, it provides better noise immunity and minimizes unintended triggering, thus enhancing the reliability of the overall system.

Applications:

  • AC phase control
  • Motor speed controllers
  • Lighting dimmer switches
  • Home appliances
  • Temperature modulation systems

The BTA216X-800B from NXP offers a combination of high voltage and current capabilities, along with sensitive gate triggering, making it an excellent choice for designers looking to create sophisticated and efficient AC power control systems. With its robust design and versatile performance characteristics, this triac stands out as a reliable component for both commercial and industrial environments.

Whether you're developing a new lighting system that requires smooth dimming or an industrial-grade motor control circuit, the BTA216X-800B provides the performance and reliability that modern applications demand.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 6A TO263
Lowest to $2.8159
Littelfuse Inc.
Alternistor Triacs (6 A to 40 A)
Need more? Email Us
Littelfuse Inc.
TRIAC 400V 30A 3-Pin(3+Tab) TO-225 / Sensitive Gate Triacs Silicon Bidirectional Thyristors | TRIAC SENS GATE 400V 4A TO225AA
Lowest to $0.8732
UMW
TRIAC 800V 16A DPAK
Lowest to $0.1109
STMicroelectronics
HIGH PERFORMANCE TRIAC | TRIAC ALTERNISTOR 600V 12A D2PAK
Lowest to $1.1533
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO263
Lowest to $0.5543
Renesas Electronics America
Silicon Controlled RECTIFIER400V V(DRM)2A I(T)TO-202
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 400V 0.8A TO92
Lowest to $0.2815

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3347 $53.3880
95+ $1.0952 $104.0440
145+ $1.0609 $153.8305
195+ $1.0267 $200.2065
255+ $0.9925 $253.0875
340+ $0.8898 $302.5320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess