Product Overview: BTA312-800B Triac by NXP
The BTA312-800B is a high-quality triac component manufactured by NXP Semiconductors, known for its reliability and performance in various applications. This semiconductor device is designed to control AC power in a wide range of electronic systems, offering efficient solutions for AC switching and phase control operations.
Key Features
- High Blocking Voltage: The BTA312-800B is capable of withstanding voltages up to 800V, making it suitable for applications that require high voltage operation.
- High Current Rating: With an on-state RMS current of 12A, this triac can handle significant power, ideal for controlling larger loads.
- Gate Trigger Voltage: A sensitive gate trigger voltage ensures that the device can be easily driven by microcontrollers or other low-power trigger circuits.
- Planar Passivated: The triac's planar passivated chips offer improved reliability and robust on-state performance.
- High Immunity to Voltage Transients: The device is highly immune to voltage transients, which enhances its suitability for heavy-duty applications.
Applications
The BTA312-800B triac is widely used in a variety of applications, including:
- Motor control circuits
- Lighting systems
- Heating systems
- AC power control
- Industrial automation
Product Specifications
| Parameter |
Value |
| Repetitive Peak Off-state Voltage (VDRM) |
800V |
| RMS On-state Current (IT(RMS)) |
12A |
| Gate Trigger Current (IGT) |
35 mA |
| Operating Junction Temperature (Tj) |
-40°C to +125°C |
Equipped with these features, the NXP BTA312-800B triac is an excellent choice for designers seeking a robust and reliable component for their AC power control needs.