EN
  • EN
  • DE

BTA312-800E

Part No BTA312-800E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 12 A Three-quadrant triacs high commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155347-BTA312-800E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA312-800E CAD Model

Description

Product Overview: BTA312-800E by NXP

The BTA312-800E is a state-of-the-art Triac manufactured by NXP Semiconductors, designed for high-performance AC switching applications. This device is particularly suited for use in environments where high bidirectional transient and blocking voltage capability is required. It is widely used in a variety of applications such as motor control, industrial and domestic lighting, heating, and static switching.

Key Features

  • High Blocking Voltage: The BTA312-800E boasts an impressive 800V blocking voltage, making it suitable for applications with high voltage requirements.
  • High Surge Current: With its ability to handle surge currents up to 25A, this Triac is capable of managing high transient currents, ensuring a robust performance in demanding situations.
  • Planar Passivated: The device's planar passivated chip provides enhanced reliability and a robust performance against overvoltage conditions.
  • High Commutation Capability: It features a high commutation capability which is essential for stable operation in inductive load switching applications.
  • WeEn Technology: Incorporating WeEn technology, the BTA312-800E offers high energy efficiency, which is critical for reducing heat generation and improving system longevity.

Applications

The versatility of the BTA312-800E allows it to be used in a wide range of applications. It is particularly effective in:

  • Motor control circuits for both industrial and domestic devices.
  • Lighting systems requiring dimming control such as LED and conventional lighting.
  • Heating systems that need precise temperature control.
  • Static switching in power circuits to manage AC loads.

Product Specifications

Parameter Value
Blocking Voltage 800V
Surge Current 25A
Package TO-220AB

The BTA312-800E is a robust and reliable component that delivers exceptional performance for a wide array of AC power applications. Its high voltage and current capabilities, combined with energy-efficient technology, make it an ideal choice for designers looking to enhance system performance and longevity.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6320 $59.6880
22+ $5.4412 $119.7064
33+ $5.2714 $173.9562
46+ $5.1016 $234.6736
59+ $4.9319 $290.9821
79+ $4.4213 $349.2827
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess