The BUK456-60A is a high-performance PowerMOS transistor designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This device is part of the PowerMOS III family, known for their efficiency and reliability in high-power switching applications.
Key Features
- High Current Capability: The BUK456-60A is capable of handling continuous currents up to 60A, making it suitable for heavy-duty operations.
- Low On-state Resistance: With an extremely low on-state resistance (RDS(on)), this transistor ensures minimal power loss and improved overall efficiency.
- High-Speed Switching: The device is designed for fast switching, reducing transition losses and enabling high-frequency operation.
- Robust Thermal Performance: Its excellent thermal characteristics allow for stable performance even under high temperature and stress conditions.
Applications
The BUK456-60A is versatile and can be used in a wide range of applications, including:
- DC/DC converters
- Motor control circuits
- Automotive applications
- Power management systems
- Switching regulators
Product Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
60V |
| Continuous drain current (ID) |
60A |
| Power dissipation (PD) |
250W |
| Operating temperature range |
-55°C to +175°C |
| Package |
TO-220 |
This NXP PowerMOS transistor is not only powerful but also reliable, with built-in protection features that ensure long-term stability and performance. The BUK456-60A is an excellent choice for designers looking for a robust, high-quality component for their high-power applications.