NXP BTA312B-800ET Triac
The NXP BTA312B-800ET is a high-performance planar passivated Silicon Controlled Rectifier (SCR) and Triode for Alternating Current (TRIAC) component designed for use in applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance. This TRIAC is specifically engineered to meet the needs of modern AC control applications, offering a robust solution for designers looking for reliable and efficient power control.
Key Features
- Blocking Voltage: The BTA312B-800ET offers a high blocking voltage of up to 800V, making it suitable for off-line applications that require high voltage operation.
- Current Rating: This device can handle currents up to 12A, providing sufficient capacity for a wide range of power applications.
- High Commutation: The TRIAC is designed with high commutation capabilities to withstand high repetitive peak currents, ensuring reliability in demanding situations.
- Planar Passivated: The planar passivated technology ensures a robust and reliable product by providing excellent stability and protection against corrosion and other environmental effects.
- Triggering Gate: A sensitive gate allows the TRIAC to be triggered with low voltage and current, making it compatible with microcontroller outputs and other low power signal sources.
- Applications: Ideal for use in general purpose AC switching, the BTA312B-800ET can control AC loads in a variety of applications, including home appliances, motor control circuits, and lighting systems.
Product Specifications
| Parameter |
Value |
| Package |
TO-220AB |
| Repetitive Peak Off-State Voltage (Vdrm) |
800V |
| On-State RMS Current (IT(RMS)) |
12A |
| Gate Trigger Current (Igt) |
Typical 35 mA |
| Operating Junction Temperature Range |
-40°C to +150°C |
Overall, the NXP BTA312B-800ET is a highly reliable and efficient TRIAC suitable for a wide range of high voltage and current applications, offering designers a dependable solution for AC power control.