EN
  • EN
  • DE

BU1506DX

Part No BU1506DX
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Silicon Diffused Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155655-BU1506DX
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU1506DX CAD Model

Description

The NXP BU1506DX is a state-of-the-art, high-performance switching diode that is designed to meet the rigorous demands of modern electronic applications. This diode is part of NXP's extensive portfolio of semiconductor solutions that are renowned for their reliability, efficiency, and innovation.

Key Features

  • High Switching Speed: The BU1506DX is engineered for quick switching, making it ideal for high-frequency applications. This feature ensures minimal switching losses and improved overall performance.
  • Low Forward Voltage Drop: This diode boasts a low forward voltage drop, which enhances its efficiency by reducing power loss during conduction.
  • Reverse Voltage Protection: With its robust reverse voltage rating, the BU1506DX provides reliable protection against reverse bias, ensuring the longevity of the device and the circuit it protects.
  • High Current Capability: Designed to handle high currents, this diode is suitable for a wide range of power applications, from power supplies to converters and inverters.
  • Compact Design: The BU1506DX comes in a small, surface-mount package, making it a perfect fit for space-constrained applications while also simplifying the assembly process.

Applications

The versatility of the NXP BU1506DX makes it suitable for a diverse array of applications. Its high-speed switching capability is particularly beneficial in:

  • Switching power supplies
  • DC-DC converters
  • High-frequency inverters
  • Automotive applications
  • Power management systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that adhere to the highest standards of quality and reliability. The BU1506DX is manufactured using industry-leading techniques and is rigorously tested to ensure it meets the stringent requirements of the most demanding applications.

Environmental Compliance

Consistent with NXP's dedication to environmental stewardship, the BU1506DX complies with various international environmental regulations. It is RoHS compliant, ensuring that it is free of hazardous substances and suitable for use in eco-friendly products.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess