The NXP BU4507AX is a state-of-the-art, high-voltage NPN bipolar power transistor designed to deliver exceptional performance in high-power switching applications. This component is particularly well-suited for horizontal deflection stages in high-resolution monitors and TVs, as well as in switch mode power supplies (SMPS) and industrial applications requiring high reliability and efficiency.
Key Features
- Voltage Capabilities: With a collector-emitter voltage (Vceo) of 1500V, the BU4507AX can handle significant voltage stress, making it ideal for applications that experience high voltage transients.
- Current Handling: The transistor is capable of supporting a collector current (Ic) up to 10A, ensuring robust performance in high current scenarios.
- High Switching Speed: A fast switching speed enhances the performance in high-frequency circuits, reducing losses and improving efficiency.
- Silicon Diffused Technology: The use of advanced silicon diffusion in manufacturing provides improved ruggedness and reliability.
- Integrated Damper Diode: The inclusion of a built-in damper diode significantly reduces the number of external components required, simplifying circuit design and enhancing overall system robustness.
Applications
The BU4507AX is versatile enough to be used in a wide range of applications, including:
- Horizontal deflection systems in CRT monitors and televisions
- Switch mode power supplies (SMPS)
- High voltage inverters
- Power regulators
- Industrial control systems
Product Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (Vceo) |
1500V |
| Collector Current (Ic) |
10A |
| Configuration |
Single |
| Package |
SOT-199 |
Offering a combination of high voltage and current handling capabilities, fast switching speeds, and integrated protection features, the NXP BU4507AX is an excellent choice for designers looking to create robust, high-performance electronic systems.