The BUK104-50S is a high-performance power MOSFET designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This device is engineered to meet the demanding requirements of a broad range of applications, including automotive systems, power management, and high-speed switching circuits.
Key Features
- Voltage Rating: The BUK104-50S boasts a drain-source voltage (VDS) of 50V, making it suitable for a wide range of intermediate voltage applications.
- Current Handling: This MOSFET is capable of handling continuous drain currents (ID) up to 34A, ensuring robust performance for high-power applications.
- Low On-Resistance: With an on-resistance (RDS(on)) as low as 0.027Ω, the BUK104-50S provides efficient conduction and minimizes power losses, enhancing overall system efficiency.
- Fast Switching Speed: The device features a fast switching speed, which is crucial for reducing switching losses and improving the performance of power converters and inverters.
- Package: It comes in a compact and robust SOT78 (TO220AB) package, which offers excellent thermal performance and is easy to mount on a printed circuit board (PCB).
Applications
The BUK104-50S is incredibly versatile and can be used in various applications, such as:
- DC to DC converters
- Motor drives
- Power supplies
- Automotive applications, including electric power steering, fuel pumps, and DC-AC inverters for electric and hybrid vehicles
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK104-50S is no exception, as it undergoes rigorous testing and quality control procedures to ensure it performs to specifications in a range of environmental conditions. With its robust design and NXP's commitment to quality, the BUK104-50S is a reliable choice for designers and engineers looking to enhance the performance of their power management systems.