Product Overview: BUK112-50GL
The BUK112-50GL is a high-performance PowerMOS transistor produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This device is designed to meet the demanding requirements of modern electronic circuits, offering a combination of low on-state resistance and high switching speed.
Key Features
- Low On-Resistance: The BUK112-50GL boasts an exceptionally low on-state resistance (RDS(on)), which enhances its efficiency by minimizing power losses during operation.
- High-Speed Switching: With its capability for high-speed switching, this transistor is ideal for high-frequency applications, contributing to better performance in power conversion and management circuits.
- Voltage Rating: It has a voltage rating of 50V, making it suitable for a wide range of applications in automotive and industrial environments.
- Current Handling: The device can handle continuous currents up to a specified limit, ensuring reliable operation under various load conditions.
- TO-220 Package: Encased in a TO-220 package, the BUK112-50GL offers a robust and durable design with excellent thermal characteristics, which is critical for maintaining performance and longevity in high-power and high-temperature environments.
Applications
The BUK112-50GL is versatile and can be used in a variety of applications, including:
- DC to DC converters
- Motor control circuits
- Automotive systems
- Power management solutions
- Switching regulators
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK112-50GL is no exception, as it undergoes rigorous testing and quality control processes to ensure it performs to specifications under a wide range of conditions.
Environmental Compliance
In line with NXP's dedication to environmental sustainability, the BUK112-50GL is manufactured with consideration for environmental impact. It complies with various international standards for environmental safety and hazardous substances, making it a responsible choice for eco-conscious businesses and consumers.