Product Overview: BUK2138-50SYAA
The BUK2138-50SYAA is a high-performance, N-channel TrenchMOS™ standard level FET produced by NXP Semiconductors, a leader in the field of advanced secure connectivity solutions. This field-effect transistor is designed to deliver efficient power management and conversion in a wide array of applications. With its compact and durable package, the BUK2138-50SYAA is well-suited for space-constrained environments while providing robust performance.
Key Features
- Low On-State Resistance: The device boasts a low RDS(on) value, which enhances its efficiency by minimizing conductive losses.
- High-Speed Switching: The BUK2138-50SYAA offers high-speed switching capabilities, making it ideal for high-frequency power conversion systems.
- Standard Level Gate Drive: This feature makes the device compatible with a broad range of drive circuits, simplifying its integration into various designs.
- 175°C Maximum Junction Temperature: The transistor can operate at high temperatures, ensuring reliability and performance under thermal stress.
Applications
The versatility of the BUK2138-50SYAA allows it to be used in numerous applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switch-mode power supplies (SMPS)
Product Specifications
The BUK2138-50SYAA is characterized by its exceptional electrical properties:
- Drain-source voltage (V<sub>DS): 50V
- Continuous drain current (I<sub>D): 75A
- Gate-source voltage (V<sub>GS): ±20V
- Power dissipation (P<sub>D): 200W
Package and Quality
The BUK2138-50SYAA comes in a D2PAK package, which is known for its high power density and ease of mounting on printed circuit boards. NXP's commitment to quality ensures that this product meets the highest industry standards for performance and reliability.