Product Overview: BUK452-60B
The BUK452-60B is a high-performance PowerMOS transistor manufactured by NXP Semiconductors, designed to meet the demanding requirements of modern electronic circuits. This device is part of NXP's renowned PowerMOS transistor line, offering superior power efficiency and reliability for a wide range of applications.
Key Features
- Voltage Rating: The BUK452-60B is characterized by a 60V drain-source voltage (VDS), making it suitable for intermediate voltage applications.
- Current Handling: This PowerMOS transistor can handle continuous drain currents up to 70A, ensuring high current capacity for heavy-duty operations.
- Low On-State Resistance: With an on-state resistance (RDS(on)) as low as 0.022Ω, it provides high efficiency and minimizes power losses, which is critical for power management applications.
- Fast Switching Speed: The BUK452-60B boasts fast switching performance, which is essential for applications requiring high-speed operation.
- TO-220 Package: Housed in a TO-220 package, it offers a compact form factor with excellent thermal performance, making it easy to integrate into various circuit designs.
Applications
The BUK452-60B is versatile and can be used in various applications such as:
- DC to DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switching regulators
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BUK452-60B is no exception, providing reliable performance in a range of environmental conditions. It is designed to meet the stringent requirements of the automotive industry, ensuring robustness and durability in harsh environments.
Environmental Compliance
The BUK452-60B is compliant with RoHS directives, which means it is manufactured without hazardous substances, making it an environmentally friendly choice for electronic designs.