The BUK452100A is a high-performance, N-channel TrenchMOS™ transistor designed by NXP Semiconductors, a leader in the semiconductor industry. This power MOSFET is tailored for automotive and general-purpose switching applications, providing a robust and efficient solution for engineers and designers alike.
Key Features
- High Current Capacity: The BUK452100A boasts a continuous drain current (ID) of 100A, making it suitable for high-power applications.
- Low On-State Resistance: With an RDS(on) of only 14 mΩ at VGS = 10V, this MOSFET ensures low conduction losses and improved power efficiency.
- High-Speed Switching: The device is optimized for fast switching, reducing transition losses and enabling efficient operation at higher frequencies.
- Enhanced Durability: The BUK452100A is designed to withstand high energy pulses in the avalanche and commutation modes, offering a reliable performance under tough conditions.
- Thermal Management: The MOSFET comes in a TO-220 package, known for its excellent thermal characteristics, ensuring the device operates within safe temperature ranges during high current flows.
Applications
The versatility of the BUK452100A makes it ideal for a wide range of applications, including:
- Automotive systems such as ABS, power steering, and DC/DC converters.
- Switch-mode power supplies (SMPS) for high-efficiency power conversion.
- Motor control circuits for industrial automation.
- Power management systems where efficient energy handling is crucial.
Quality and Reliability
NXP's commitment to quality ensures that the BUK452100A meets the stringent requirements of the automotive industry. The device is AEC-Q101 qualified, signifying its reliability in automotive applications and its compliance with the highest industry standards for performance and durability.
Environmental Considerations
The BUK452100A is also designed with environmental concerns in mind. It complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making this product environmentally friendly and suitable for global markets.