EN
  • EN
  • DE

BUK552-100A

Part No BUK552-100A
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description PowerMOS transistor Logic level FET / Trans MOSFET N-CH 100V 10A Automotive 3-Pin(3+Tab) TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238243-BUK552-100A
Popularity Medium
Supply and Demand Status Limited
Family Name BUK552-100A
Introduction Date April 01, 1993
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK552-100A CAD Model

Description

Product Overview: BUK552-100A

The BUK552-100A is a high-performance PowerMOS transistor from the reputable semiconductor manufacturer, NXP Semiconductors. This robust component is designed to deliver efficient power management and conversion in a wide array of applications. With its cutting-edge technology, the BUK552-100A is an ideal choice for designers looking to achieve a balance between power efficiency and size in their circuits.

Key Features

  • Voltage Rating: The BUK552-100A boasts a drain-source voltage (Vds) of 100V, making it well-suited for medium to high voltage applications.
  • Current Capacity: It can handle continuous drain currents (Id) up to 33A, ensuring robust performance in demanding situations.
  • Low On-State Resistance: With an on-state resistance (Rds(on)) as low as 0.055 ohms, this transistor provides excellent efficiency, minimizing energy loss as heat and improving overall performance.
  • Fast Switching Speed: The device is engineered for fast switching, which is critical for reducing switching losses and improving power efficiency in high-frequency applications.
  • TO-220 Package: The BUK552-100A is encapsulated in a TO-220 package, which is widely used and well-known for its good thermal and electrical performance.

Applications

The versatility of the BUK552-100A allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor control circuits
  • Automotive applications
  • Power management systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BUK552-100A is no exception. Manufactured with high standards, this transistor ensures reliability and longevity in the field, making it a trustworthy component for your power management solutions.

Conclusion

In summary, the BUK552-100A from NXP is a powerful and efficient solution for a wide range of power applications. Its high voltage rating, significant current capacity, low on-state resistance, and fast switching capabilities make it a top choice for designers looking to enhance their power systems' performance while maintaining compactness and reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
NXP / Nexperia
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3537 $60.9165
105+ $1.1111 $116.6655
165+ $1.0765 $177.6225
225+ $1.0418 $234.4050
290+ $1.0072 $292.0880
385+ $0.9032 $347.7320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess