EN
  • EN
  • DE

KID65083AP

Part No KID65083AP
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (8 HIGH-VOLTAGE HIGH-CURRENT DARLING TON TRANSISTOR ARRAYS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193130-KID65083AP
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KID65083AP CAD Model

Description

The KID65083AP is a general-purpose logic gate device manufactured by KEC (Korea Electronics Co., Ltd.). It typically belongs to a family of buffer/driver ICs. These ICs are designed to amplify signals and provide clean, reliable logic levels for driving other components in a circuit.

Applications:

  • Logic signal buffering
  • Line driving
  • Clock signal distribution
  • Interface circuits
  • Microcontroller applications
  • General-purpose digital circuits

Features:

  • High output drive capability: Designed to drive multiple logic inputs.
  • TTL compatible inputs: Compatible with standard TTL logic levels.
  • Fast switching speeds: Provides fast signal propagation.
  • Low power consumption: Minimizes power consumption in digital circuits.
  • Wide operating voltage range: Can operate over a broad range of supply voltages.
  • Multiple gates per package: Contains multiple independent gates in a single package.

Benefits:

  • Improved signal integrity: Buffering ensures clean and reliable logic signals.
  • Increased fan-out: Drives multiple logic inputs simultaneously.
  • High-speed operation: Fast switching speeds enable high-frequency operation.
  • Reduced power consumption: Minimizes power dissipation in digital systems.
  • Simplified circuit design: Multiple gates in a single package simplify circuit layout.

Additional Details:

The KID65083AP is often available in DIP or SOIC packages. The exact logic function (e.g., AND, OR, NAND, NOR, inverter, buffer) and the number of gates per package depend on the specific configuration. The datasheet should be consulted for detailed electrical characteristics, timing specifications, and package dimensions. The device is intended for use in digital logic circuits requiring signal amplification and buffering. The propagation delay times and output drive current ratings are critical parameters to consider when selecting this device for a specific application.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess