EN
  • EN
  • DE

NCS2553DGEVB

Part No NCS2553DGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION NCS2553D / EVALUATION BOARD FOR NCS2553 EVALUATION BOARD HAS BEEN DESIGNED TO HELP FOR A QUICK EVALUATION OF THE NCS2553, 3 CHANNEL VIDEO DRIVERS WITH 3 STANDARD DEFINITION FILTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Video, Amplifier, Triple
Embedded No
Utilized IC / Part NCS2553
Primary Attributes Gain 6dB, Reconstruction Filters
Secondary Attributes AC- or DC-Coupled Inputs and Outputs
Supplied Contents Board(s)
Win Source Part Number 790628-NCS2553DGEVB
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NCS2553DGEVB CAD Model

Description

ON Semiconductor NCS2553DGEVB Evaluation Board

The NCS2553DGEVB from ON Semiconductor is an evaluation board designed to showcase the capabilities and features of the NCS2553, a high-performance triple video buffer. It's an essential tool for engineers and designers who wish to assess the functionality and integrate the video buffer into their applications with ease.

The NCS2553 is a low power, high bandwidth video buffer that can drive heavy loads with minimal distortion. It's capable of handling a wide range of video signals, making it suitable for a variety of applications in the consumer, automotive, and industrial markets. The device is optimized for HD video signals and supports a wide supply voltage range, providing flexibility in different system designs.

This evaluation board comes as a fully assembled and tested circuit that allows for immediate assessment of the NCS2553's performance. It features standard input and output connectors that make it easy to connect to existing systems or video sources. The board's layout is optimized to preserve signal integrity and minimize interference, ensuring that the video signals are as clean and stable as possible.

Key features of the NCS2553DGEVB include:

  • Triple video buffer optimized for HD signals
  • Low power consumption with high bandwidth
  • Ability to drive heavy loads
  • Wide supply voltage range for versatile use
  • Standard video connectors for easy integration
  • High-quality layout for signal integrity

The board is also accompanied by comprehensive documentation, which includes a detailed user guide, schematic diagrams, and application notes. This documentation provides valuable insights into the board's design and offers guidance on how to best utilize the NCS2553 in various scenarios.

Overall, the NCS2553DGEVB is an excellent choice for professionals looking to evaluate the NCS2553 video buffer's performance. With its plug-and-play nature and robust design, this evaluation board is a time-saving and reliable solution for developing advanced video applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess