Product Overview: BUK714R1-40BT
The BUK714R1-40BT is a high-performance automotive-grade PowerMOS transistor designed and manufactured by NXP Semiconductors. This robust device is particularly well-suited for a range of automotive applications that demand high efficiency and reliability under harsh conditions.
Key Features
- Low On-State Resistance: The BUK714R1-40BT boasts a very low on-state resistance (R<sub>DS(on)), which ensures minimal power loss and improves overall efficiency when the transistor is conducting.
- High-Speed Switching: With its ability to switch rapidly, this transistor is ideal for applications requiring fast switching performance, contributing to better system responsiveness and efficiency.
- High Temperature Operation: Designed to withstand high operating temperatures, the BUK714R1-40BT maintains performance and reliability in environments where lesser components might fail.
- Automotive Grade: This product meets the stringent requirements for automotive applications, ensuring it can handle the vibrations, temperature variations, and other stressors typical of the automotive environment.
Applications
The BUK714R1-40BT is versatile and can be used in various automotive systems, including:
- Engine Control Units (ECUs)
- Powertrain systems
- Body control modules
- DC/DC converters
- Motor drives
Product Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
40V
Continuous drain current (I<sub>D)
75A
Power dissipation (P<sub>tot)
110W
Operating temperature range
-55°C to +175°C
With its combination of high efficiency, fast switching, and durability under demanding conditions, the BUK714R1-40BT is a reliable choice for automotive engineers looking to optimize their power management systems. NXP's commitment to quality and automotive standards ensures that this PowerMOS transistor will contribute to the performance and longevity of the applications it serves.