Product Overview: BUK7207-30B
The BUK7207-30B is a high-performance, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This field-effect transistor (FET) is specifically engineered to deliver efficient power conversion and control within a compact package, making it an ideal choice for a wide range of electronic applications.
Key Features
- Low On-State Resistance: The BUK7207-30B boasts an exceptionally low on-state resistance (R<sub>DS(on)) of 30 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and improves overall efficiency.
- High Continuous Current: With a continuous drain current (I<sub>D) of 75 A, this transistor can handle high current applications with ease, providing robust performance for demanding tasks.
- Enhanced TrenchMOS™ Technology: Utilizing NXP's advanced TrenchMOS™ technology, the BUK7207-30B offers superior switching performance, contributing to reduced switching losses and improved thermal behavior.
- Standard Level Gate Drive: The device operates with standard level gate drive voltages, making it compatible with a broad range of drive circuits and simplifying integration into existing designs.
Applications
The versatility of the BUK7207-30B allows it to be used in various applications, including but not limited to:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switch Mode Power Supplies (SMPS)
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
75 A
On-State Resistance (R<sub>DS(on))
30 mΩ
Gate-Source Voltage (V<sub>GS)
±20 V
Power Dissipation (P<sub>D)
110 W
In conclusion, the BUK7207-30B from NXP is a robust and reliable transistor that offers superior performance for power conversion and control applications. Its low on-state resistance, high current capability, and advanced TrenchMOS™ technology make it a preferred choice for engineers and designers seeking efficiency and reliability in their power management solutions.