EN
  • EN
  • DE

BUK7214-75B

Part No BUK7214-75B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel TrenchMOS standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156077-BUK7214-75B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK7214-75B CAD Model

Description

Overview of NXP BUK7214-75B

The NXP BUK7214-75B is a high-performance TrenchMOS™ transistor designed to deliver efficiency and reliability for a wide range of applications. This state-of-the-art power MOSFET features a logic level gate drive, making it compatible with 5V gate drive circuits. It is commonly utilized in automotive and industrial systems where efficient power conversion is critical.

Key Features

  • Low On-State Resistance (RDS(on)): The BUK7214-75B boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, making it suitable for high-frequency power conversion applications.
  • Logic Level Compatibility: The device can be driven directly by logic-level voltages, simplifying the drive circuitry in many applications.
  • Robust Thermal Performance: With an excellent thermal design, the BUK7214-75B ensures reliable operation even under high-temperature conditions.

Applications

The versatility of the BUK7214-75B allows it to be used in various applications, including:

  • Automotive systems such as engine control units, power steering, and braking systems.
  • DC-DC converters, where its efficiency can lead to improved power density.
  • Motor control circuits in both industrial and automotive environments.
  • Load switching applications that benefit from its low RDS(on) and high-speed operation.

Product Specifications

The BUK7214-75B is encapsulated in a surface-mounted D2PAK package, which is well-suited for compact PCB layouts. It has a drain-source voltage (VDS) of 75V, which provides a good margin for typical 12V and 24V systems. The continuous drain current (ID) is rated at 75A, ensuring it can handle high current loads with ease.

Conclusion

Overall, the NXP BUK7214-75B is an excellent choice for designers looking to enhance their power management systems with a MOSFET that offers both high performance and ease of integration. Its low on-state resistance, high-speed switching capabilities, and logic level gate drive make it a versatile component for a multitude of power applications.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 494 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess