The BUK7505-30A is a high-performance Power MOSFET manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This robust component is designed to deliver efficient power management and conversion in a wide range of applications, including automotive systems, power supplies, motor control, and industrial automation.
Key Features
- Low On-State Resistance: The BUK7505-30A boasts a low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses when the MOSFET is in the ON state.
- High Current Capacity: With a continuous drain current of 75A, this MOSFET can handle high current loads, making it ideal for demanding applications that require robust power handling capabilities.
- High-Speed Switching: The device supports high-speed switching operations, which is essential for reducing switching losses and improving overall performance in power conversion systems.
- Enhanced Thermal Performance: The BUK7505-30A is encapsulated in a TO-220 package that provides excellent thermal conduction and heat dissipation, ensuring reliable operation even under high temperature conditions.
- Automotive Qualified: This product meets the stringent requirements of the automotive industry, being qualified according to AEC-Q101 standards, which guarantees its reliability and performance in automotive environments.
Applications
The versatility of the BUK7505-30A makes it suitable for a diverse range of applications. In the automotive sector, it can be used in powertrain systems, body electronics, and lighting solutions. In industrial settings, it is ideal for power supplies, DC-DC converters, and motor drives. Additionally, the MOSFET's robustness and efficiency make it an excellent choice for renewable energy systems, including solar inverters and wind turbine controllers.
Technical Specifications
- Drain-Source Voltage (V<sub>DS): 30V
- Continuous Drain Current (I<sub>D): 75A
- Power Dissipation (P<sub>D): 110W
- Operating Temperature Range: -55°C to +175°C
- Package: TO-220
With its exceptional performance and reliability, the BUK7505-30A from NXP stands out as a superior choice for designers and engineers looking to optimize their power management systems.