The BUK7520-100A is a high-performance, N-channel TrenchMOS™ standard level FET manufactured by NXP Semiconductors, a leader in the field of high-quality semiconductor products. This power MOSFET is designed to deliver efficient power conversion with a focus on reducing energy losses, making it an ideal choice for a wide range of applications, including switch-mode power supplies, DC-DC converters, motor drives, and automotive systems.
Key Features
- Low On-State Resistance: The BUK7520-100A features a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency power switching applications, reducing switching losses and enhancing performance.
- Standard Level Gate Drive: This device operates with standard level gate drive voltages, making it compatible with a broad range of drive circuits and simplifying design integration.
- Robust Thermal Performance: The BUK7520-100A boasts an excellent thermal design, ensuring reliable operation even under high-temperature conditions.
- Automotive Qualified: Meeting stringent automotive qualification standards (AEC-Q101), this product is suitable for use in automotive environments where reliability and durability are critical.
Applications
The versatility of the BUK7520-100A allows it to be used in various demanding applications. Its robustness and efficiency make it particularly suitable for:
- Automotive systems such as engine control units, power steering, and braking systems.
- Power management solutions, including DC-DC converters and voltage regulators.
- Motor control circuits for electric vehicles, industrial automation, and consumer electronics.
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100V
Continuous Drain Current (I<sub>D)
75A
Power Dissipation (P<sub>D)
110W
Operating Temperature
-55°C to +175°C
With its combination of efficiency, reliability, and performance, the BUK7520-100A from NXP Semiconductors stands out as an exceptional choice for designers seeking to optimize their power management systems.