EN
  • EN
  • DE

BUK753R5-60E,127

Part No BUK753R5-60E,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 120A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 114nC @ 10V
Max Input Capacitance 8920pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 293W (Tc)
Maximum Rds On at Id,Vgs 3.5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025236-BUK753R5-60E,127
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUK753R5-60E,127 CAD Model

Description

Product BUK753R5-60E,127 - NXP Semiconductors

The BUK753R5-60E,127 is a state-of-the-art power MOSFET produced by NXP Semiconductors, a leader in the innovation and manufacturing of high-performance semiconductor components. This product is designed to cater to a wide array of applications requiring efficient power management and conversion, including automotive systems, power supplies, and industrial equipment.

At the heart of the BUK753R5-60E,127 is its advanced TrenchMOS technology, which is NXP's proprietary MOSFET technology. This technology enables the device to achieve low on-state resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall efficiency. The device is characterized by a 60V drain-source voltage (V<sub>DS), making it suitable for systems that operate within this voltage range.

The BUK753R5-60E,127 boasts a continuous drain current (I<sub>D) of up to 75A at 25°C, ensuring that it can handle high current loads without compromising performance. This feature is particularly important for power-intensive applications where reliability and durability are critical. Additionally, the MOSFET's low threshold voltage (V<sub>GS(th)) ensures that it can be easily driven by low-voltage control signals, thereby offering greater compatibility with a variety of control circuits and driver ICs.

With its SMD (Surface-Mount Device) packaging, the BUK753R5-60E,127 is optimized for automated assembly processes, which can reduce manufacturing time and costs. The package is designed to offer excellent thermal performance, ensuring the device operates within safe temperature ranges even under high power conditions.

For designers and engineers looking for a robust and efficient power MOSFET solution, the BUK753R5-60E,127 from NXP Semiconductors is an excellent choice. Its combination of high current capability, low on-state resistance, and advanced thermal management makes it a reliable and effective component for a wide range of electronic designs.

Contact us for pricing

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess