The BUK7620-100A is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed by NXP Semiconductors. This power MOSFET is particularly suited for use in high-efficiency applications due to its low on-state resistance (RDS(on)) and high switching speed. It is an ideal choice for automotive, industrial, and computing sectors where energy-efficient power conversion is critical.
With a drain-source voltage (VDS) of 100V, the BUK7620-100A is capable of handling significant power levels, making it a robust option for demanding environments. The device features a continuous drain current (ID) of 75A at 25°C, which enables it to drive high currents without overheating. Its maximum power dissipation (PD) of 110W further attests to its ability to manage substantial power throughput with ease.
The BUK7620-100A's advanced silicon technology ensures minimal conduction losses, thanks to its low threshold voltage (Vth) and optimized gate charge (Qg). This results in increased efficiency in various applications, such as DC-DC converters, motor drives, and power management systems. Furthermore, its fast switching characteristics reduce switching losses, contributing to the overall efficiency of the systems in which it is used.
Beyond its electrical performance, the BUK7620-100A is packaged in a D2PAK configuration, which is well-known for its excellent thermal performance and space-saving footprint. This package allows for effective heat dissipation and is compatible with standard surface-mount technology (SMT), providing ease of integration into existing designs.
Safety and reliability are also paramount for NXP, and the BUK7620-100A incorporates features such as an integrated diode for fast switching and protection against reverse current. Its ruggedized design ensures stability and longevity even under harsh conditions, making it a trustworthy component for critical applications.
In summary, the NXP BUK7620-100A is a high-quality power MOSFET that offers a blend of efficiency, power handling, and thermal performance, suitable for a wide range of power applications where reliability and energy efficiency are of the utmost importance.