EN
  • EN
  • DE

BUK7624-55,118

Part No BUK7624-55,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 45A D2PAK / Trans MOSFET N-CH 55V 45A Automotive 3-Pin(2+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Series TrenchMOS
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 55V
Current - Continuous Drain (Id) @ 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 1500pF @ 25V
Vgs (Maximum) ±16V
Power Dissipation (Maximum) 103W (Tc)
Rds On (Maximum) @ Id, Vgs 24 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 770656-BUK7624-55,118
Popularity Medium
Supply and Demand Status Limited
Family Name BUK7624-55
Introduction Date April 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK7624-55,118 CAD Model

Description

Product Overview: NXP BUK7624-55,118

The NXP BUK7624-55,118 is a high-performance TrenchMOS™ transistor designed to deliver exceptional efficiency and power control in a wide range of applications. This N-channel enhancement mode Field-Effect Transistor (FET) is part of NXP's renowned TrenchMOS portfolio, which is recognized for its low on-state resistance, high-speed switching capabilities, and reliability under rigorous conditions.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The device boasts an impressively low on-state resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: With its fast switching performance, the BUK7624-55,118 ensures minimal switching losses, contributing to the efficiency of the overall system.
  • High Continuous Current Rating: The transistor is capable of supporting a high continuous current, which is crucial for applications that demand consistent power delivery over extended periods.
  • Robust Thermal Performance: The BUK7624-55,118 is designed to handle significant thermal stress, ensuring reliable operation even in environments with elevated temperatures.
  • Logic-Level Compatible: This device can be driven directly from microcontrollers or logic circuits, simplifying the design of control interfaces.

Applications

The versatility of the NXP BUK7624-55,118 makes it suitable for a variety of applications, including but not limited to:

  • DC/DC converters
  • Motor control systems
  • Power management circuits
  • Automotive applications
  • Switched-mode power supplies

Product Specifications

The BUK7624-55,118 operates with a drain-source voltage (V<sub>DS) up to 55V, and a continuous drain current (I<sub>D) of 75A. Its power dissipation (P<sub>D) is rated at 110W, ensuring that it can handle significant power without compromise. The device is available in a surface-mount package, making it suitable for compact and high-density PCB designs.

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The BUK7624-55,118 is manufactured with state-of-the-art processes, and each unit undergoes rigorous testing to ensure it meets NXP's stringent criteria for performance and durability.

For designers and engineers looking for a reliable and efficient power transistor, the NXP BUK7624-55,118 is an excellent choice that combines performance with long-term reliability.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess