Product Overview: BUK7631-100E
The BUK7631-100E is a high-performance, N-channel TrenchMOS™ standard level FET produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This power MOSFET is designed to deliver efficient power management and conversion in a compact package, making it an ideal choice for a wide range of applications, including automotive, industrial, and consumer electronics.
Key Features
- Low On-State Resistance: The BUK7631-100E boasts an extremely low on-state resistance (RDS(on)), which enhances overall efficiency by minimizing conduction losses.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency power conversion applications, reducing switching losses and improving performance.
- Standard Level Gate Drive: The device can be driven at standard gate voltages, making it compatible with a wide range of drive circuits and simplifying design integration.
- Robust Thermal Performance: The BUK7631-100E is encapsulated in a D2PAK package, which offers excellent thermal conduction and heat dissipation for reliable operation even under high power conditions.
Applications
- DC/DC converters
- Motor drives
- Power management systems
- Switching regulators
- Automotive applications requiring high reliability and performance
Product Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
100V |
| Continuous drain current (ID) |
75A |
| Power Dissipation (PD) |
110W |
| Operating Temperature |
-55°C to +175°C |
The BUK7631-100E is a testament to NXP's commitment to providing state-of-the-art power management solutions. With its exceptional efficiency, reliability, and ease of use, this MOSFET stands out as a top choice for engineers and designers looking to optimize their power systems.