The BUK7675-100A is a high-performance, N-channel TrenchMOS™ standard level FET produced by NXP Semiconductors, a leader in the electronics industry. This power MOSFET is designed to deliver efficient power management and conversion in a wide range of applications. Its attributes make it suitable for automotive, industrial, and consumer markets where power density and efficiency are of utmost importance.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The BUK7675-100A boasts a very low on-state resistance, which translates into reduced conduction losses and improved overall efficiency in applications.
- High Continuous Current: With the ability to handle a high continuous current, this MOSFET can be used in power-intensive applications without the risk of overheating or performance degradation.
- Standard Level Gate Drive: The device is compatible with standard level gate drive voltages, making it easy to integrate with existing circuit designs and driver ICs.
- Robust Thermal Performance: The BUK7675-100A is encapsulated in a TO-220AB package, which provides excellent thermal conduction and allows for effective heat dissipation during operation.
- Automotive Qualified: This product meets the stringent requirements for automotive applications, ensuring reliability and performance under harsh conditions.
Applications
The versatility of the BUK7675-100A allows it to be used in various applications such as:
- DC/DC converters
- Motor drives
- Power management systems
- Load switches
- Automotive systems and subsystems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100V
Continuous Drain Current (I<sub>D)
75A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to +175°C
With its exceptional performance and robustness, the BUK7675-100A from NXP stands out as a superior choice for designers seeking a reliable and efficient power MOSFET solution.