EN
  • EN
  • DE

BUK768R1-100E

Part No BUK768R1-100E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel TrenchMOS standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156157-BUK768R1-100E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK768R1-100E CAD Model

Description

Introducing the BUK768R1-100E Power MOSFET by NXP Semiconductors

Discover the BUK768R1-100E, a robust and efficient N-channel TrenchMOS™ power MOSFET designed by NXP Semiconductors, tailored for high-performance applications. This advanced semiconductor device is engineered to meet the demanding requirements of a wide array of power conversion and management tasks in the automotive and industrial sectors.

Key Features:

  • Low On-State Resistance: The BUK768R1-100E features an ultra-low on-state resistance (RDS(on)) of just 8.4 mΩ at VGS = 10 V, reducing conduction losses and improving overall efficiency.
  • High Current Capability: With a continuous drain current (ID) of 100 A, this MOSFET can handle high current loads, making it suitable for power-intensive applications.
  • High-Temperature Performance: It is designed to operate effectively at high temperatures, with a maximum junction temperature (Tj) of 175°C, ensuring reliability under thermal stress.
  • Logic Level Gate Drive: The device can be driven at logic level gate voltages, simplifying the drive circuitry and reducing power consumption.

Applications:

The versatility of the BUK768R1-100E allows it to be used in a variety of applications, including:

  • Automotive systems such as engine control units, power steering, and braking systems.
  • DC-to-DC converters for efficient power conversion in electric and hybrid vehicles.
  • Motor control circuits for industrial automation and robotics.
  • Switch-mode power supplies (SMPS) for reliable and efficient power distribution.

Package and Quality:

The BUK768R1-100E comes in a LFPAK56 (Power-SO8) package, which offers a compact footprint while providing excellent thermal performance. NXP's commitment to quality ensures that this MOSFET meets the stringent requirements of the automotive industry, including compliance with the AEC-Q101 standard for automotive-grade reliability.

With its combination of efficiency, power handling, and thermal performance, the BUK768R1-100E from NXP Semiconductors stands as a superior choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess