EN
  • EN
  • DE

NTMFS4C09NT3G

Part No NTMFS4C09NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 9A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features N-Channel 30 V 9A (Ta) 760mW (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NTMFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929470-NTMFS4C09NT3G
Ultra Librarian 3D Model Ultra Librarian NTMFS4C09NT3G CAD Model

Description

The NTMFS4C09NT3G is a high-performance, Power MOSFET produced by ON Semiconductor, designed to meet a wide range of applications requiring efficient power management and delivery. This device is part of ON Semiconductor's extensive portfolio of energy-efficient power MOSFETs and is particularly suitable for computing, consumer electronics, and industrial designs.

Key Features

  • Low RDS(on): The NTMFS4C09NT3G boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency when the MOSFET is in the 'on' state.
  • High Continuous Drain Current (ID): It is capable of supporting a high continuous drain current, making it suitable for high-power applications.
  • High Maximum Junction Temperature: With a maximum junction temperature of 150°C, this MOSFET can operate reliably in high-temperature environments.
  • Single N-Channel: As a single N-channel MOSFET, it can be used in a variety of circuit topologies and is well-suited for switching applications.
  • PowerTrench® Technology: This device incorporates ON Semiconductor's advanced PowerTrench® technology, which optimizes the MOSFET's performance by reducing gate charge and resistance for faster switching speeds.

Applications

The NTMFS4C09NT3G is versatile and can be used in a wide array of applications, including:

  • DC/DC Converters
  • Power Supply Units (PSU)
  • Motor Drives
  • Battery Management Systems
  • Power Management for Computing

Environmental and Quality Certifications

ON Semiconductor ensures that the NTMFS4C09NT3G adheres to stringent environmental and quality standards. The device is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally responsible choice for designers looking to create eco-friendly products.

Conclusion

In conclusion, the NTMFS4C09NT3G from ON Semiconductor is a robust, high-efficiency Power MOSFET that offers designers a combination of low on-resistance, high current capability, and high-temperature performance. Its integration of PowerTrench® technology makes it an excellent choice for applications requiring fast switching and power efficiency. With its environmental certifications, this MOSFET aligns with green design principles and is suitable for a variety of modern electronic applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess